IDEC Corporation Panel Mount Indicator, Led; Led Color Idec CW1P-2EQ3R

Description
PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Led Color Idec - 59T4349 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Led Color Idec
59T4349
Panel Mount Indicator, Led; Led Color Idec 59T4349
PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton Switches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T4349
Product Name Panel Mount Indicator, Led; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details