IDEC Corporation Pilot Light, White, 22Mm, 240Vac; Led Colour Idec CW1P-1EQM4PW

Description
PILOT LIGHT, WHITE, 22MM, 240VAC; LED Colour:White; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, WHITE, 22MM, 240VAC; LED Colour:White; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, White, 22Mm, 240Vac; Led Colour Idec - 47AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, White, 22Mm, 240Vac; Led Colour Idec
47AC8808
Pilot Light, White, 22Mm, 240Vac; Led Colour Idec 47AC8808
PILOT LIGHT, WHITE, 22MM, 240VAC; LED Colour:White; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

PILOT LIGHT, WHITE, 22MM, 240VAC; LED Colour:White; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP66, NEMA 4X; Product Range:CW Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC8808
Product Name Pilot Light, White, 22Mm, 240Vac; Led Colour Idec
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-UBB5-NS8Q2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 467 nm (4670 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details