IDEC Corporation Panel Mount Indicator, Led; Led Color Idec CW1P-1EQ4G

Description
PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led; Led Color Idec - 59T4347 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led; Led Color Idec
59T4347
Panel Mount Indicator, Led; Led Color Idec 59T4347
PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:22.3mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:CW Series; For Use With:Idec CW Series Pushbutton SwitchesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59T4347
Product Name Panel Mount Indicator, Led; Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMD-LWG3-NPSAD-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details