IDEC Corporation Terminal Blocks - Din Rail, Channel BNH15MW

Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet
Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1885-1123-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1885-1123-ND
Terminal Blocks - Din Rail, Channel 1885-1123-ND
BN SERIES TERMINAL BLOCK

BN SERIES TERMINAL BLOCK

Buy Now Datasheet
Terminal Block, Din Rail, 1 Position, 22-14Awg; No. Of Positions Idec - 74K3701 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 22-14Awg; No. Of Positions Idec
74K3701
Terminal Block, Din Rail, 1 Position, 22-14Awg; No. Of Positions Idec 74K3701
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-14AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-14AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1885-1123-ND 74K3701
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 1 Position, 22-14Awg; No. Of Positions Idec
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers