TE Connectivity Keylock Switches 1571488-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 36° Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 2 On, Position 1 Off Panel Cutout Size : 12 (diameter) MM  [.472 (diameter) INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 3, 6 Contact Resistance (MOHM) : 100 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 125, 250 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Durability Rating (CYCLE) : 6000 Other Soldering Type : Hand Product Type Features Actuator Type : Keylock Switch Connection Type : Lead Wire - Hooking Type Usage Conditions Oil-Tight : No Operating Temperature (Max) : 65 DEGC  [149 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 36° Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 2 On, Position 1 Off Panel Cutout Size : 12 (diameter) MM  [.472 (diameter) INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 3, 6 Contact Resistance (MOHM) : 100 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 125, 250 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Durability Rating (CYCLE) : 6000 Other Soldering Type : Hand Product Type Features Actuator Type : Keylock Switch Connection Type : Lead Wire - Hooking Type Usage Conditions Oil-Tight : No Operating Temperature (Max) : 65 DEGC  [149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 1571488-1 - TE Connectivity
Berwyn, PA, United States
Keylock Switches
1571488-1
Keylock Switches 1571488-1
Body Features Actuator Orientation : Top Actuator Profile : Recessed Actuator Travel : 36° Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Operating Function : Position 2 On, Position 1 Off Panel Cutout Size : 12 (diameter) MM  [.472 (diameter) INCH ] Contact Features Contact Finish : Silver Electrical Characteristics Contact Current Rating (AMP) : 3, 6 Contact Resistance (MOHM) : 100 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 125, 250 Housing Features Cylinder Material : Zinc Alloy Remove Key : Position 1 or 2 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Durability Rating (CYCLE) : 6000 Other Soldering Type : Hand Product Type Features Actuator Type : Keylock Switch Connection Type : Lead Wire - Hooking Type Usage Conditions Oil-Tight : No Operating Temperature (Max) : 65 DEGC  [149 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Actuator Travel : 36°

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 2
  • Operating Function : Position 2 On, Position 1 Off
  • Panel Cutout Size : 12 (diameter) MM  [.472 (diameter) INCH ]

Contact Features


  • Contact Finish : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3, 6
  • Contact Resistance (MOHM) : 100
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 125, 250

Housing Features


  • Cylinder Material : Zinc Alloy
  • Remove Key : Position 1 or 2

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Durability Rating (CYCLE) : 6000

Other


  • Soldering Type : Hand

Product Type Features


  • Actuator Type : Keylock
  • Switch Connection Type : Lead Wire - Hooking Type

Usage Conditions


  • Oil-Tight : No
  • Operating Temperature (Max) : 65 DEGC  [149 DEGF ]
Buy Now
Keylock Switches - 1571488-1-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
1571488-1-ND
Keylock Switches 1571488-1-ND
Keylock Switch 2 Position SPST 6A (AC) 125VAC DC Panel Mount

Keylock Switch 2 Position SPST 6A (AC) 125VAC DC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
1571488-1
Keylock Switches 1571488-1
Keylock Switches SWITCH KEY SPECIAL

Keylock Switches SWITCH KEY SPECIAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1571488-1 1571488-1-ND 1571488-1
Product Name Keylock Switches Keylock Switches Keylock Switches
Actuator Type Keylock Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - A113677-ND - DigiKey
Specs
Current Rating 0.1 amps
Angle of Throw 45 degrees
Number of Decks 1
View Details
Selector Switches - 450-35-524-231-R-A-906-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Keylock Switches - 1437598-4 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details
Selector Switches - 450-35-214-090-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details