NKK Switches Rotary Switches HS13Z-D

Description
Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 360-2351-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
360-2351-ND
Rotary Switches 360-2351-ND
Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount

Rotary Switch 4 Position SP4T 6A (AC), 5A (DC) 125VAC Panel Mount

Buy Now Datasheet
Rotary Switch, 1Pole, 6A, 125V, Panel; No. Of Switch Positions Nkk Switches - 09X9936 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1Pole, 6A, 125V, Panel; No. Of Switch Positions Nkk Switches
09X9936
Rotary Switch, 1Pole, 6A, 125V, Panel; No. Of Switch Positions Nkk Switches 09X9936
ROTARY SWITCH, 1POLE, 6A, 125V, PANEL; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1POLE, 6A, 125V, PANEL; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:125V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
HS13Z-D
Rotary Switches HS13Z-D
Rotary Switches 6A 1 POLE 4 POS NS D-SHAFT

Rotary Switches 6A 1 POLE 4 POS NS D-SHAFT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 360-2351-ND 09X9936 HS13Z-D
Product Name Rotary Switches Rotary Switch, 1Pole, 6A, 125V, Panel; No. Of Switch Positions Nkk Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 6.0 amps 6.0 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin SMT DIP Rotary - FR02KC10P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type Gull Wing
View Details