IDEC Corporation Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec APW299D-R-24V

Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec - 74K3675 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec
74K3675
Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec 74K3675
PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74K3675
Product Name Panel Mount Indicator, Led, 22Mm, Red, 24V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-4168-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details