IDEC Corporation Panel Indicator, Red, 24V, Screw; Led Color Idec APD122DNUR

Description
PANEL INDICATOR, RED, 24V, SCREW; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24V, SCREW; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24V, Screw; Led Color Idec - 58AC8374 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, Screw; Led Color Idec
58AC8374
Panel Indicator, Red, 24V, Screw; Led Color Idec 58AC8374
PANEL INDICATOR, RED, 24V, SCREW; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, SCREW; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:30mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:IP65, NEMA 1, 2, 3, 3R, 3S, 4, 4X, 5, 12, 13; Product Range:TWND Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58AC8374
Product Name Panel Indicator, Red, 24V, Screw; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED with lens - SML-S13PT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details