IDEC Corporation Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec AP6M122A

Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec - 90B4206 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec
90B4206
Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec 90B4206
PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, AMBER, 24V; LED Color:Amber; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:11mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 90B4206
Product Name Panel Mount Indicator, Led, 16Mm, Amber, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details