IDEC Corporation Led Color Idec AP22M-2QHCG

Description
LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet
Description
LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Color Idec - 62X8006 - Newark, An Avnet Company
Chicago, IL, United States
Led Color Idec
62X8006
Led Color Idec 62X8006
LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes

LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:24mA; Luminous Intensity:-; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8006
Product Name Led Color Idec
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Auto Focus Auxiliary Flash LED - ASMT-FG70-NFJ00 - Broadcom Inc.
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 14 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details