IDEC Corporation Led Pilot Indicator, Amber, 10Mm, 24V; Led Color Idec AP1M222-A

Description
LED PILOT INDICATOR, AMBER, 10MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes
Datasheet
Description
LED PILOT INDICATOR, AMBER, 10MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Pilot Indicator, Amber, 10Mm, 24V; Led Color Idec - 98B2591 - Newark, An Avnet Company
Chicago, IL, United States
Led Pilot Indicator, Amber, 10Mm, 24V; Led Color Idec
98B2591
Led Pilot Indicator, Amber, 10Mm, 24V; Led Color Idec 98B2591
LED PILOT INDICATOR, AMBER, 10MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes

LED PILOT INDICATOR, AMBER, 10MM, 24V; LED Color:Amber; Operating Voltage:24V; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:AP1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98B2591
Product Name Led Pilot Indicator, Amber, 10Mm, 24V; Led Color Idec
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Led, 1W, Aveon, Red-Orange, 50Lm; Led Colour Broadcom - 36AJ8245 - Newark, An Avnet Company
Specs
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 140 degrees
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details