22MM PUSHBUTTON ILLUMINATED
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | ALFW29911D-W-24V |
| Product Name | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Screw Terminals |