IDEC Corporation Illuminated Pushbutton, Spdt, 1A, 240V; Product Range Idec AL8H-M11-R

Description
ILLUMINATED PUSHBUTTON, SPDT, 1A, 240V; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
ILLUMINATED PUSHBUTTON, SPDT, 1A, 240V; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton, Spdt, 1A, 240V; Product Range Idec - 15C1074 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton, Spdt, 1A, 240V; Product Range Idec
15C1074
Illuminated Pushbutton, Spdt, 1A, 240V; Product Range Idec 15C1074
ILLUMINATED PUSHBUTTON, SPDT, 1A, 240V; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP40 RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON, SPDT, 1A, 240V; Product Range:A8 Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - AL8H-M11-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AL8H-M11-R
Switches - Pushbutton Switches AL8H-M11-R
8MM PUSHBUTTON ILLUMINATED

8MM PUSHBUTTON ILLUMINATED

Supplier's Site
Pushbutton - 699573 - Radwell International
Willingboro, NJ, United States
Pushbutton
699573
Pushbutton 699573
PUSHBUTTON, SPDT, ILLUMINATED, MINIATURE 8MM, RECTANGULAR, MOMENTARY, 1A 125VAC, 1A 30VDC, 24 V LAMP. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, SPDT, ILLUMINATED, MINIATURE 8MM, RECTANGULAR, MOMENTARY, 1A 125VAC, 1A 30VDC, 24 V LAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 15C1074 AL8H-M11-R 699573
Product Name Illuminated Pushbutton, Spdt, 1A, 240V; Product Range Idec Switches - Pushbutton Switches Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1128470 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2213767-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details