IDEC Corporation Pushbutton Switches AL6M-M14P-G

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-1102-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-1102-ND
Pushbutton Switches 1885-1102-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 8287955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8287955
Push Button Switches 8287955
Idec AL6M-M14P-G Push Button Switch

Idec AL6M-M14P-G Push Button Switch

Supplier's Site
IDEC Pushbutton Illuminated - AL6M-M14P-G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
AL6M-M14P-G
IDEC Pushbutton Illuminated AL6M-M14P-G
Pushbutton, Mom, Grn, Ext, 24V Direc

Pushbutton, Mom, Grn, Ext, 24V Direc

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AL6M-M14P-G
Switches - Pushbutton Switches AL6M-M14P-G
16MM PUSHBUTTON ILLUMINATED

16MM PUSHBUTTON ILLUMINATED

Supplier's Site
Switch, Pushbutton, Miniature, LED Illuminated Oiltight Enclosure, Green - 70173249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Miniature, LED Illuminated Oiltight Enclosure, Green
70173249
Switch, Pushbutton, Miniature, LED Illuminated Oiltight Enclosure, Green 70173249
Key features of the A6 series switches and pilot lights include: 16mm (5/8") mounting hole LED illumination Compact design saves space Momentary, Maintained, Selectors, and E-Stops Gold-clad Silver contacts for reliable low level switching Snap action contacts IP40 (dustproof) or IP65 (oiltight) versions

Key features of the A6 series switches and pilot lights include:

  • 16mm (5/8") mounting hole
  • LED illumination
  • Compact design saves space
  • Momentary, Maintained, Selectors, and E-Stops
  • Gold-clad Silver contacts for reliable low level switching
  • Snap action contacts
  • IP40 (dustproof) or IP65 (oiltight) versions
Supplier's Site
Switch, Industrial Pushbutton, 18Mm; Product Range Idec - 13C3132 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 18Mm; Product Range Idec
13C3132
Switch, Industrial Pushbutton, 18Mm; Product Range Idec 13C3132
SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1ARoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 18MM; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; Contact Current AC Max:1ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-1102-ND 8287955 AL6M-M14P-G AL6M-M14P-G 70173249 13C3132
Product Name Pushbutton Switches Push Button Switches IDEC Pushbutton Illuminated Switches - Pushbutton Switches Switch, Pushbutton, Miniature, LED Illuminated Oiltight Enclosure, Green Switch, Industrial Pushbutton, 18Mm; Product Range Idec
Actuator Specifications Round, Button Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Quick connect, solder tag Solder Terminals Quick Connect/Blade; Solder Terminals
Features DustProof; Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton - 26096682 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
View Details