Idec AB6M-M1P-G Push Button Switch
16MM PUSHBUTTON GREEN
PUSHBUTTON, A6 SERIES, NON-ILLUMINATED, ROUND, MOMENTARY, SPDT, OILTIGHT (IP65), 18MM, GREEN. FREE 2 YEAR RADWELL WARRANTY
Miniature Switches and Pilot Devices, Gold-Clad Silver Contact
Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of different poles; 1000 VAC, 1 min. between terminal of same pole; 1500 VAC between contact and lamp terminals. Illumination unit — 2000 VAC, 1 min. between live part/ground. Operating Temperature: –25°C to +55°C (no freezing); incandescent type –25°C to +40°C. Maximum Voltage: 250 VAC/VDC. Contact Material: Gold-clad silver. Terminals: Solder tab. LED lamp ratings. Operating Voltage: 12 VDC ±10%; 24 VDC ±10%. Rated Voltage: 12 VDC; 24 VDC. Rated Current: 20 mA; 10 mA. UL approved, CSA, CE certified.
PUSHBUTTON SW, SPDT, 1A, 120V, SOLDER/QC; Product Range:A6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
16MM PUSHBUTTON GREEN
| RS Components, Ltd. | DigiKey | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8287750 | 1885-AB6M-M1P-G-ND | 670977 | 70173285 | 30B5598 | AB6M-M1P-G |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton | Switch;NON-ILLUM.OILTIGHT ENCLOSURE(IP65)Momentary ACTION;ROUND LENS;SPDT;GREEN | Pushbutton Sw, Spdt, 1A, 120V, Solder/qc; Product Range Idec | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | Has CSA Certification; Is UL listed |