| Ideal Valve Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 51-4-21c |
| Product Name | 51 Series |
| Valve Type | Control Valve; Cryogenic; Metal Seated; Metering; Mixing; Needle; Sampling; Shut Off; Anti-Siphon |
| Primary Material | Brass / Bronze |
| Media | Water; Gas; Hydraulic; Air |
| Valve Size | 0.12 inch (3.17 mm) |
| Maximum Pressure | 3000.00 psi (2111 m H2O) |