Georg Fischer Piping Systems Ltd Ball Valve 198.150.340

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 52665875 - Radwell International
Willingboro, NJ, United States
Ball Valve
52665875
Ball Valve 52665875
DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC ACTUATOR BALL VALVE, TYPE 221, W/POSITION INDICATOR SWITCH, PRE-TENSIONED SPRINGS, FAIL CLOSE, SINGLE ACTION, IP65. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 52665875
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1229020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
15 mm Miniature Electronic Valve - E3O15D-1D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details