ADAPTOR, AC-DC, 18V, 2.8A; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:18V; Output Current - Output 1:2.8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 28AC7242 |
| Product Name | Adaptor, Ac-Dc, 18V, 2.8A; No. Of Outputs Ideal Power |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 18.0 volts |