Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 15DYS6150-1800770P

Description
18V 139W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 139W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-15DYS6150-1800770P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-15DYS6150-1800770P-ND
AC DC Desktop, Wall Power Adapters 2882-15DYS6150-1800770P-ND
18V 139W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 139W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 18V, 7.7A; No. Of Outputs Ideal Power - 28AC7210 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 7.7A; No. Of Outputs Ideal Power
28AC7210
Adaptor, Ac-Dc, 18V, 7.7A; No. Of Outputs Ideal Power 28AC7210
ADAPTOR, AC-DC, 18V, 7.7A; No. of Outputs:1 Output; Output Power Max:140W; Output Voltage - Output 1:18V; Output Current - Output 1:7.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 7.7A; No. of Outputs:1 Output; Output Power Max:140W; Output Voltage - Output 1:18V; Output Current - Output 1:7.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-15DYS6150-1800770P-ND 28AC7210
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 18V, 7.7A; No. Of Outputs Ideal Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE400M-24-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 2 to 16.7 amps
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details