The SK1-021M05 is a 5-position male receptacle shell for the Mini PL SPEC Pak™ connector series, designed for environmentally sealed applications with IP68 and UL 50E ratings. It features a rugged, UV and flame-resistant PC shell with a manual release latch that prevents accidental unmating. The shell supports PowerMod™ pin contacts with 30 µm gold plating, rated for 23 A at 600 V AC/DC, and accepts wire sizes from 24 to 12 AWG (0.5 to 2.5 mm²). It operates from -20 to 105°C and is touch-safe per UL 1977 Section 10.2. The shell requires use with a sealing gland to maintain IP68 integrity. Dimensions are 32.0 mm wide, 28.5 mm high, and 15.0 mm deep.
5 Position Mini Pl SPEC Pak® Inline Receptacle (Male) Shell Kit
5P MINI PL SPEC PAK INLINE RECEPTACLE (M
5 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
5P MINI PL SPEC PAK INLINE RECEPTACLE (MALE) SHELL KIT ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SK1-021M05 | SK1-021M05 | 2243-SK1-021M05-ND | 26Y5371 |
| Product Name | SK1-021M05 | 5 Position Mini Pl SPEC Pak ® Inline Receptacle (Male) Shell | Power Connectors | Circular Connector Housings | 5P Mini Pl Spec Pak Inline Receptacle (Male) Shell Kit Rohs Compliant Anderson Power Products |
| Gender | Male / Plug |