The SBS®X-75A panel mount plug kit in gray is a sealed power connector designed for industrial and outdoor applications, providing IP68 dust and water protection with up to 140A current rating and 5,000 mating cycles. It includes a panel mount plug housing, front O-ring, panel gasket, and mounting O-rings, and is compatible with 4 AWG to 10 AWG power conductors. The connector operates from -20°C to 105°C, features positive metal latches for vibration resistance, and complies with UL60950-1, UL62368-1, and IEC60529 for touch safety. The kit is intended for use with panel mount receptacles in fixed installations.
SBS®X-75A PANEL MOUNT PLUG KIT, GRAY SIGNAL HOUSING
2 Position Blade Type Power Housing Connector Plug Gray
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SBSX75A-PMPLUG-KIT-GRA | 2243-SBSX75A-PMPLUG-KIT-GRA-ND |
| Product Name | SBS ® X-75A PANEL MOUNT PLUG KIT, GRAY SIGNAL HOUSING | Blade Type Power Connector Housings |
| Mounting | Panel Mount | Panel Mount |