Anderson Power Products Gray SBS ® 50 Chemical Resistant Housing – Up to 110 amps PSBS50GRA

Description
Gray SBS®50 Chemical Resistant Housing – Up to 110 amps
Request a Quote
Description
Gray SBS®50 Chemical Resistant Housing – Up to 110 amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSBS50GRA is a gray chemical-resistant SBS® 50 connector housing designed for wire-to-wire and wire-to-board configurations, rated for up to 110 amps per power contact and certified touch-safe per IEC 60950. The housing is molded from a PBT/PC blend suitable for operation down to -40°C, features a genderless design that mates with itself, and includes two finger-proof positions with color-coded mechanical keys for prevention of cross-mating. The housing supports standard and chemical-resistant variants, with the PSBS50GRA being the chemical-resistant gray variant.

Datasheet Summary
Powered by GS/AI

The PSBS50GRA is a gray chemical-resistant SBS® 50 connector housing designed for wire-to-wire and wire-to-board configurations, rated for up to 110 amps per power contact and certified touch-safe per IEC 60950. The housing is molded from a PBT/PC blend suitable for operation down to -40°C, features a genderless design that mates with itself, and includes two finger-proof positions with color-coded mechanical keys for prevention of cross-mating. The housing supports standard and chemical-resistant variants, with the PSBS50GRA being the chemical-resistant gray variant.

Suppliers

Company
Product
Description
Supplier Links
Gray SBS ® 50 Chemical Resistant Housing – Up to 110 amps - PSBS50GRA - Anderson Power Products
Sterling, MA, United States
Gray SBS ® 50 Chemical Resistant Housing – Up to 110 amps
PSBS50GRA
Gray SBS ® 50 Chemical Resistant Housing – Up to 110 amps PSBS50GRA
Gray SBS®50 Chemical Resistant Housing – Up to 110 amps

Gray SBS®50 Chemical Resistant Housing – Up to 110 amps

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-PSBS50GRA-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-PSBS50GRA-ND
Blade Type Power Connector Housings 2243-PSBS50GRA-ND
Position Blade Type Power Housing Connector

Position Blade Type Power Housing Connector

Buy Now Datasheet

Technical Specifications

  Anderson Power Products DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number PSBS50GRA 2243-PSBS50GRA-ND
Product Name Gray SBS ® 50 Chemical Resistant Housing – Up to 110 amps Blade Type Power Connector Housings
Current Rating 50.0 to 120.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers