Ideal Industries, Inc. Fuse, 10A / 600V Ideal LA-3897

Description
FUSE, 10A / 600V
Description
FUSE, 10A / 600V

Suppliers

Company
Product
Description
Supplier Links
Fuse, 10A / 600V Ideal - 99B8919 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 10A / 600V Ideal
99B8919
Fuse, 10A / 600V Ideal 99B8919
FUSE, 10A / 600V

FUSE, 10A / 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 99B8919
Product Name Fuse, 10A / 600V Ideal
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers