Ideal Industries, Inc. Standard Tie IT7H-L0

Description
HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 25.3 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 7-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND
Datasheet
Description
HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 25.3 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 7-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT7H-L0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT7H-L0
Standard Tie IT7H-L0
HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 25.3 INCH 0.34 INCH UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 3/16 TO 7-3/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL IDEAL[R] BRAND
  • HEAVY DUTY TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 25.3 INCH
  • 0.34 INCH
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 3/16 TO 7-3/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • IDEAL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT7H-L0
Product Name Standard Tie
Color ULTRAVIOLET BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-292 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details