Ideal Industries, Inc. Standard Tie IT6EH-C0

Description
EXTRA HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22.8 INCH 0.5 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 250 LB TENSILE STRENGTH 3/16 TO 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.08 INCH
Datasheet
Description
EXTRA HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22.8 INCH 0.5 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 250 LB TENSILE STRENGTH 3/16 TO 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.08 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT6EH-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT6EH-C0
Standard Tie IT6EH-C0
EXTRA HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 22.8 INCH 0.5 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 250 LB TENSILE STRENGTH 3/16 TO 6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.08 INCH
  • EXTRA HEAVY DUTY TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 22.8 INCH
  • 0.5 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 3/16 TO 6 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.08 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT6EH-C0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers