Ideal Industries, Inc. Standard Tie IT4S-C0

Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4-1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet
Description
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4-1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT4S-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT4S-C0
Standard Tie IT4S-C0
STANDARD, PLENUM TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 14.5 INCH 0.178 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4-1/8 INCH BUNDLE DIAMETER NYLON 6/6 CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.053 INCH
  • STANDARD, PLENUM TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 14.5 INCH
  • 0.178 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 4-1/8 INCH BUNDLE DIAMETER
  • NYLON 6/6 CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.053 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT4S-C0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties and Zip Ties - 17-BND-1412S-ND - DigiKey
Specs
Material Stainless Steel
View Details