Ideal Industries, Inc. Standard Tie IT2LH-C0

Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.7 INCH 0.3 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 2-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.076 INCH
Datasheet
Description
LIGHT HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.7 INCH 0.3 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 2-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.076 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT2LH-C0 - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT2LH-C0
Standard Tie IT2LH-C0
LIGHT HEAVY DUTY TYPE NYLON MATERIAL ULTRAVIOLET BLACK COLOR 8.7 INCH 0.3 INCH UL, CSA APPROVAL 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 2-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.076 INCH
  • LIGHT HEAVY DUTY TYPE
  • NYLON MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 8.7 INCH
  • 0.3 INCH
  • UL, CSA APPROVAL
  • 100 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 2-1/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.076 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT2LH-C0
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160967-2 - TE Connectivity
Specs
Length 3.86 inch (98 mm)
View Details
2 suppliers
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details