Ideal Industries, Inc. Standard Tie IT1M-M

Description
MINIATURE TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.094 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
Datasheet
Description
MINIATURE TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.094 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - IT1M-M - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
IT1M-M
Standard Tie IT1M-M
MINIATURE TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.094 INCH UL, CSA APPROVAL 1000 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1/16 TO 7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL POWR-TIE[TM] BRAND THICKNESS 0.042 INCH
  • MINIATURE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 0.094 INCH
  • UL, CSA APPROVAL
  • 1000 PER BAG STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1/16 TO 7/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • POWR-TIE[TM] BRAND
  • THICKNESS 0.042 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number IT1M-M
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Ties - 1-604774-0 - TE Connectivity
Specs
Material Nylon
Length 15.43 inch (392 mm)
View Details
2 suppliers