Ideal Industries, Inc. Standard Tie B-36-175-9-L

Description
MULTI-PURPOSE, HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 36 INCH 0.299 INCH UL APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.066 INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
MULTI-PURPOSE, HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 36 INCH 0.299 INCH UL APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.066 INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-36-175-9-L - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-36-175-9-L
Standard Tie B-36-175-9-L
MULTI-PURPOSE, HEAVY DUTY TYPE NYLON 6/6 MATERIAL NATURAL COLOR 36 INCH 0.299 INCH UL APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.066 INCH APPLICATION GENERAL PURPOSE
  • MULTI-PURPOSE, HEAVY DUTY TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 36 INCH
  • 0.299 INCH
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • NYLON 6/6 CLIP MATERIAL
  • BUCHANAN BRAND
  • THICKNESS 0.066 INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-36-175-9-L
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-292 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details