Ideal Industries, Inc. Standard Tie B-14-50-9-D

Description
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14 INCH 0.181 INCH UL APPROVAL 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14 INCH 0.181 INCH UL APPROVAL 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-14-50-9-D - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-14-50-9-D
Standard Tie B-14-50-9-D
MULTI-PURPOSE, STANDARD TYPE NYLON 6/6 MATERIAL NATURAL COLOR 14 INCH 0.181 INCH UL APPROVAL 500 STANDARD PACKAGE 50 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.057 INCH APPLICATION GENERAL PURPOSE
  • MULTI-PURPOSE, STANDARD TYPE
  • NYLON 6/6 MATERIAL
  • NATURAL COLOR
  • 14 INCH
  • 0.181 INCH
  • UL APPROVAL
  • 500 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • NYLON 6/6 CLIP MATERIAL
  • BUCHANAN BRAND
  • THICKNESS 0.057 INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-14-50-9-D
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers