Ideal Industries, Inc. Standard Tie B-11-50-9-C

Description
STANDARD TYPE NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
Datasheet
Description
STANDARD TYPE NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-11-50-9-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-11-50-9-C
Standard Tie B-11-50-9-C
STANDARD TYPE NATURAL COLOR 11 INCH 11 LENGTH IN INCH 0.181 INCH UL APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH IDEAL[R] BRAND THICKNESS 0.057 INCH
  • STANDARD TYPE
  • NATURAL COLOR
  • 11 INCH
  • 11 LENGTH IN INCH
  • 0.181 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • IDEAL[R] BRAND
  • THICKNESS 0.057 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-11-50-9-C
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 1-603227-9 - TE Connectivity
Specs
Material Nylon
Length 0.3146 inch (7.99 mm)
View Details
2 suppliers