The SB® 350 Green housing is a genderless connector housing rated for up to 500 amps with wire sizes from 1/0 to 350 mcm (53.5 to 185 mm²). It uses a standard polycarbonate housing and supports color-coded mechanical keying for mateability with other SB® 350 housings. The housing is designed for use with silver-plated wire or busbar contacts and operates within a temperature range of -20°C to 105°C. It meets UL94 V-0 flammability rating and is compliant with IEC 60529 IP20 for finger safety when mated. The housing mates with itself and shares mechanical keying with other SB® 350 standard housings, including black and blue variants.
SB®350 Standard Housings Green- Up to 500 amps
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 931 |
| Product Name | SB ® 350 Standard Housings Green |
| Current Rating | 500.0 amps |