Ideal Industries, Inc. Light Meter 61-686

Description
DIGITAL TYPE +/- 3 PERCENT ACCURACY LCD DISPLAY TYPE CE APPROVAL FLUORESCENT, METAL HALIDE, HIGH PRESSURE SODIUM, INCANDESCENT LAMP TYPE 20000 FC/200000 LUX LAMP INTENSITY IDEAL[R] BRAND FEATURES OVER RANGE INDICATION, AUTO ZERO ADJUSTMENT, LOW BATTERY INDICATION, AUTO POWER OFF REMOTE SENSOR WITH 59 INCH CABLE AND 3 1/2 DIGIT LCD DISPLAY
Datasheet
Description
DIGITAL TYPE +/- 3 PERCENT ACCURACY LCD DISPLAY TYPE CE APPROVAL FLUORESCENT, METAL HALIDE, HIGH PRESSURE SODIUM, INCANDESCENT LAMP TYPE 20000 FC/200000 LUX LAMP INTENSITY IDEAL[R] BRAND FEATURES OVER RANGE INDICATION, AUTO ZERO ADJUSTMENT, LOW BATTERY INDICATION, AUTO POWER OFF REMOTE SENSOR WITH 59 INCH CABLE AND 3 1/2 DIGIT LCD DISPLAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Meter - 61-686 - Ideal Industries, Inc.
Sycamore, IL, USA
Light Meter
61-686
Light Meter 61-686
DIGITAL TYPE +/- 3 PERCENT ACCURACY LCD DISPLAY TYPE CE APPROVAL FLUORESCENT, METAL HALIDE, HIGH PRESSURE SODIUM, INCANDESCENT LAMP TYPE 20000 FC/200000 LUX LAMP INTENSITY IDEAL[R] BRAND FEATURES OVER RANGE INDICATION, AUTO ZERO ADJUSTMENT, LOW BATTERY INDICATION, AUTO POWER OFF REMOTE SENSOR WITH 59 INCH CABLE AND 3 1/2 DIGIT LCD DISPLAY
  • DIGITAL TYPE
  • +/- 3 PERCENT ACCURACY
  • LCD DISPLAY TYPE
  • CE APPROVAL
  • FLUORESCENT, METAL HALIDE, HIGH PRESSURE SODIUM, INCANDESCENT LAMP TYPE
  • 20000 FC/200000 LUX LAMP INTENSITY
  • IDEAL[R] BRAND
  • FEATURES OVER RANGE INDICATION, AUTO ZERO ADJUSTMENT, LOW BATTERY INDICATION, AUTO POWER OFF
  • REMOTE SENSOR WITH 59 INCH CABLE AND 3 1/2 DIGIT LCD DISPLAY
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Lux Meters (Light Meters)
Product Number 61-686
Product Name Light Meter
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

Lux Meter - PCE-172 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 4000 Lux (0.0 to 372 FC)
Accuracy 5 %
View Details
Goniophotometer - LEDGON 100 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
View Details
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Specs
Meter Type Lux
Sensor Diameter 0.8661 inch (22 mm)
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
View Details