RainWise, Inc. Solar Radiation Sensor ML - 020S LUX

Description
The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral response reproduces the CIE photopic curve and gives a calibrated output in lux (lx). Both sensors can be found in many professional applications to control or monitor industrial processes. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • CIE Photopic Response • Glass Dome Plus Diffusor Optics • Low Temperature Dependency
Datasheet
Description
The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral response reproduces the CIE photopic curve and gives a calibrated output in lux (lx). Both sensors can be found in many professional applications to control or monitor industrial processes. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • CIE Photopic Response • Glass Dome Plus Diffusor Optics • Low Temperature Dependency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
ML - 020S LUX
Solar Radiation Sensor ML - 020S LUX
The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral response reproduces the CIE photopic curve and gives a calibrated output in lux (lx). Both sensors can be found in many professional applications to control or monitor industrial processes. The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment. • Fast Response Time (10ms) • CIE Photopic Response • Glass Dome Plus Diffusor Optics • Low Temperature Dependency

The MS-020S-O and ML-020S-I illuminance sensors are both all weather sensors having customized detector sensitivities for either indoor low light level or outdoors high light level applications. The built in interference filter in conjunction with the detectors spectral response reproduces the CIE photopic curve and gives a calibrated output in lux (lx). Both sensors can be found in many professional applications to control or monitor industrial processes.

The low output voltage of the sensor can be easily converted to a 4-20mA current or higher voltage using the MS-4..20mA converter. The mV/mA converter can be pre programmed and optimized within the operating range compatible with common measurement equipment.

• Fast Response Time (10ms)

• CIE Photopic Response

• Glass Dome Plus Diffusor Optics

• Low Temperature Dependency

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Lux Meters (Light Meters)
Product Number ML - 020S LUX
Product Name Solar Radiation Sensor
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Meter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
Accuracy 2 %
View Details
Illuminance Meter - T-10A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0100 to 299900 Lux (9.29E-4 to 27862 FC)
Operating Temperature Range -10 to 40 C (14 to 104 F)
View Details
Light Meter - LM-81LX - REED-Direct
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0 to 20000 Lux (0.0 to 1858 FC)
Accuracy 0.5000 %
View Details