Konica Minolta Sensing Americas, Inc. Goniophotometer LEDGON 100

Description
Instrument Systems designed the LEDGON 100 goniophotometer to determine the spatial radiation pattern of LEDs and small LED modules. A measurement is taken over the entire forward hemisphere of an emitting LED. The LEDGON 100 provides a high angle resolution of 0.1 degrees which means even narrow emission angle LEDS can get exact measurements. When the LEDGON 100 is used with the CAS 140CT spectroradiometer the spectral parameters can be expanded to include the angle of dependence of color coordinates and color temperature. White LEDs in particular show significant angle dependence of color temperature. An LEDGON goniophotometer can be used to determine total radiant power and luminous flux with high accuracy. The usual measurement errors that occur with typical integrating spheres (due to their shape) are avoided in this model. Instrument Systems developed a software add-on for the SpecWin Pro software that can completely automate the measurement process.
Request a Quote
Description
Instrument Systems designed the LEDGON 100 goniophotometer to determine the spatial radiation pattern of LEDs and small LED modules. A measurement is taken over the entire forward hemisphere of an emitting LED. The LEDGON 100 provides a high angle resolution of 0.1 degrees which means even narrow emission angle LEDS can get exact measurements. When the LEDGON 100 is used with the CAS 140CT spectroradiometer the spectral parameters can be expanded to include the angle of dependence of color coordinates and color temperature. White LEDs in particular show significant angle dependence of color temperature. An LEDGON goniophotometer can be used to determine total radiant power and luminous flux with high accuracy. The usual measurement errors that occur with typical integrating spheres (due to their shape) are avoided in this model. Instrument Systems developed a software add-on for the SpecWin Pro software that can completely automate the measurement process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Goniophotometer LEDGON 100
Instrument Systems designed the LEDGON 100 goniophotometer to determine the spatial radiation pattern of LEDs and small LED modules. A measurement is taken over the entire forward hemisphere of an emitting LED. The LEDGON 100 provides a high angle resolution of 0.1 degrees which means even narrow emission angle LEDS can get exact measurements. When the LEDGON 100 is used with the CAS 140CT spectroradiometer the spectral parameters can be expanded to include the angle of dependence of color coordinates and color temperature. White LEDs in particular show significant angle dependence of color temperature. An LEDGON goniophotometer can be used to determine total radiant power and luminous flux with high accuracy. The usual measurement errors that occur with typical integrating spheres (due to their shape) are avoided in this model. Instrument Systems developed a software add-on for the SpecWin Pro software that can completely automate the measurement process.

Instrument Systems designed the LEDGON 100 goniophotometer to determine the spatial radiation pattern of LEDs and small LED modules. A measurement is taken over the entire forward hemisphere of an emitting LED. The LEDGON 100 provides a high angle resolution of 0.1 degrees which means even narrow emission angle LEDS can get exact measurements. When the LEDGON 100 is used with the CAS 140CT spectroradiometer the spectral parameters can be expanded to include the angle of dependence of color coordinates and color temperature. White LEDs in particular show significant angle dependence of color temperature.

An LEDGON goniophotometer can be used to determine total radiant power and luminous flux with high accuracy. The usual measurement errors that occur with typical integrating spheres (due to their shape) are avoided in this model. Instrument Systems developed a software add-on for the SpecWin Pro software that can completely automate the measurement process.

Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Lux Meters (Light Meters)
Product Number LEDGON 100
Product Name Goniophotometer
Unlock Full Specs
to access all available technical data

Similar Products

Luminance and Color Meter - CS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details
Luminance and Color Meter - LS-150 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details
Luminance Meter - LS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
Lux Resolution 1.00E-3 Lux (9.29E-5 FC)
View Details