Ideal Industries, Inc. Led Holder, Cree Cxa35 Cob Array; For Use With Ideal 50-2303CR

Description
LED HOLDER, CREE CXA35 COB ARRAY; For Use With:Cree CXA30, CXA35 LEDs; External Diameter:65mm; External Length:-; Holder Type:Holder; Product Range:-; Accessory Type:LED Array Holder; Contact Material:Copper Alloy; No. of LEDs:1LEDs RoHS Compliant: Yes
Datasheet
Description
LED HOLDER, CREE CXA35 COB ARRAY; For Use With:Cree CXA30, CXA35 LEDs; External Diameter:65mm; External Length:-; Holder Type:Holder; Product Range:-; Accessory Type:LED Array Holder; Contact Material:Copper Alloy; No. of LEDs:1LEDs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Holder, Cree Cxa35 Cob Array; For Use With Ideal - 39X0077 - Newark, An Avnet Company
Chicago, IL, United States
Led Holder, Cree Cxa35 Cob Array; For Use With Ideal
39X0077
Led Holder, Cree Cxa35 Cob Array; For Use With Ideal 39X0077
LED HOLDER, CREE CXA35 COB ARRAY; For Use With:Cree CXA30, CXA35 LEDs; External Diameter:65mm; External Length:-; Holder Type:Holder; Product Range:-; Accessory Type:LED Array Holder; Contact Material:Copper Alloy; No. of LEDs:1LEDs RoHS Compliant: Yes

LED HOLDER, CREE CXA35 COB ARRAY; For Use With:Cree CXA30, CXA35 LEDs; External Diameter:65mm; External Length:-; Holder Type:Holder; Product Range:-; Accessory Type:LED Array Holder; Contact Material:Copper Alloy; No. of LEDs:1LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39X0077
Product Name Led Holder, Cree Cxa35 Cob Array; For Use With Ideal
Array Array
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details