Ideal Industries, Inc. Underground Splice Kit 46-402

Description
DIRECT BURIAL TYPE 4 AWG MIN. WIRE COMBINATION SIZE 1/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAVY WALL HEAT SHRINKABLE TUBE, ADHESIVE LINER CONTENTS 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING YES CONNECTOR INCLUDED THERMO-SHRINK[R] BRAND TUBING SIZE 1.1 INCH X 8 INCH
Datasheet
Description
DIRECT BURIAL TYPE 4 AWG MIN. WIRE COMBINATION SIZE 1/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAVY WALL HEAT SHRINKABLE TUBE, ADHESIVE LINER CONTENTS 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING YES CONNECTOR INCLUDED THERMO-SHRINK[R] BRAND TUBING SIZE 1.1 INCH X 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - 46-402 - Ideal Industries, Inc.
Sycamore, IL, USA
Underground Splice Kit
46-402
Underground Splice Kit 46-402
DIRECT BURIAL TYPE 4 AWG MIN. WIRE COMBINATION SIZE 1/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL HEAVY WALL HEAT SHRINKABLE TUBE, ADHESIVE LINER CONTENTS 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING YES CONNECTOR INCLUDED THERMO-SHRINK[R] BRAND TUBING SIZE 1.1 INCH X 8 INCH
  • DIRECT BURIAL TYPE
  • 4 AWG MIN. WIRE COMBINATION SIZE
  • 1/0 AWG MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • HEAVY WALL HEAT SHRINKABLE TUBE, ADHESIVE LINER CONTENTS
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • YES CONNECTOR INCLUDED
  • THERMO-SHRINK[R] BRAND
  • TUBING SIZE 1.1 INCH X 8 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 46-402
Product Name Underground Splice Kit
Unlock Full Specs
to access all available technical data

Similar Products