DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
2 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486D, CSA APPROVAL
1 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ROHS COMPLIANT
SIZE 1.38 INCH L
TYPE UGSKIT MODEL
Hubbell Incorporated
Done
Datasheet
Description
DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
2 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486D, CSA APPROVAL
1 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ROHS COMPLIANT
SIZE 1.38 INCH L
TYPE UGSKIT MODEL
DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
2 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS
UL 486D, CSA APPROVAL
1 STANDARD PACKAGE
YES CONNECTOR INCLUDED
ROHS COMPLIANT
SIZE 1.38 INCH L
TYPE UGSKIT MODEL
DIRECT BURIAL TYPE
8 AWG MIN. WIRE COMBINATION SIZE
2 AWG MAX. WIRE COMBINATION SIZE
ALUMINUM CONDUCTOR MATERIAL
AMS SPLICE/REDUCER (2) HEAVY WALL HEAT SHRINK SLEEVE CONTENTS