6-1725675-7 -- BENCHTOP CRIMPING & WIRE STRIPPING MACHINES
TE ConnectivityBenchtop Crimping & Wire Stripping Machines6-1725675-7
Description
Other Crimp Quality Monitor : No Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : Yes Stripping : No Stroke Length (MM) : 40
Product Availability Region : North America, South America, Asia Pacific
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Other Crimp Quality Monitor : No Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : Yes Stripping : No Stroke Length (MM) : 40
Product Availability Region : North America, South America, Asia Pacific
Other Crimp Quality Monitor : No Operating Voltage : 100-240 V, 50/60 Hz, Single Phase Splice : No Split Cycle : Yes Stripping : No Stroke Length (MM) : 40
Product Availability Region : North America, South America, Asia Pacific
Other
Crimp Quality Monitor : No
Operating Voltage : 100-240 V, 50/60 Hz, Single Phase
Splice : No
Split Cycle : Yes
Stripping : No
Stroke Length (MM) : 40
Product Availability
Region : North America, South America, Asia Pacific