Ideal Industries, Inc. Screwdriver Set 36-249

Description
CABINET, PHILLIPS TYPE 4 PIECE(S) (2) 3/32 INCH SCREWDRIVER, (1) 1/8 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT SHANK MATERIAL CHROME VANADIUM STEEL TIP FINISH PHOSPHATE
Datasheet
Description
CABINET, PHILLIPS TYPE 4 PIECE(S) (2) 3/32 INCH SCREWDRIVER, (1) 1/8 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT SHANK MATERIAL CHROME VANADIUM STEEL TIP FINISH PHOSPHATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 36-249 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver Set
36-249
Screwdriver Set 36-249
CABINET, PHILLIPS TYPE 4 PIECE(S) (2) 3/32 INCH SCREWDRIVER, (1) 1/8 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT SHANK MATERIAL CHROME VANADIUM STEEL TIP FINISH PHOSPHATE
  • CABINET, PHILLIPS TYPE
  • 4 PIECE(S)
  • (2) 3/32 INCH SCREWDRIVER, (1) 1/8 INCH SCREWDRIVER, (1) #0 PHILIPS SCREWDRIVER SET CONTENT
  • SHANK MATERIAL CHROME VANADIUM STEEL
  • TIP FINISH PHOSPHATE
Supplier's Site Datasheet
Screwdriver set; 4 pc; incl one each of36-240, 36-241, 36-242 & 36-246 - 70223658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Screwdriver set; 4 pc; incl one each of36-240, 36-241, 36-242 & 36-246
70223658
Screwdriver set; 4 pc; incl one each of36-240, 36-241, 36-242 & 36-246 70223658
Set Electronic Screwdrivers, Ball-Ended Handle Type Designed for maximum handling comfort Shanks are polished chrome vanadium steel Ball-ended handles with guiding point. Vapor-blasted tips prevent plate chipping.

Set Electronic Screwdrivers, Ball-Ended Handle Type

  • Designed for maximum handling comfort
  • Shanks are polished chrome vanadium steel
    Ball-ended handles with guiding point. Vapor-blasted tips prevent plate chipping.
Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Allied Electronics, Inc.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 36-249 70223658
Product Name Screwdriver Set Screwdriver set; 4 pc; incl one each of36-240, 36-241, 36-242 & 36-246
Drive Type Cabinet; Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 2356 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver Bit Sets - 2543403 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hex
Shaft Material Alloy Steel
Standards RoHS Compliant
View Details