Klein Tools, Inc. Screwdriver 665

Description
SQUARE RECESS TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
SQUARE RECESS TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 665 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
665
Screwdriver 665
SQUARE RECESS TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet
Screwdriver - 665 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
665
Screwdriver 665
SQUARE RECESS TYPE CHROME PLATED FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR #1 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • SQUARE RECESS TYPE
  • CHROME PLATED FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • GREEN HANDLE COLOR
  • #1 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 665
Product Name Screwdriver
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2169 - WAGO
Specs
Drive Type T30
View Details
2 suppliers
Screwdriver Set - 32476-12 - Klein Tools, Inc.
Specs
Drive Type Slotted
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details