Ideal Industries, Inc. Auger Drill Bit 35-976

Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE 7/8 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
Datasheet
Description
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE 7/8 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-976 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-976
Auger Drill Bit 35-976
HEAVY DUTY, SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL SIZE 7/8 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
  • HEAVY DUTY, SHIP TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 7/8 INCH DRILL SIZE
  • 7/8 DRILL SIZE - FRACTIONAL
  • RESI-MASTER[T] BRAND
  • APPLICATION WOOD DRILLING
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-976
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216296 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.827 inch (21.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
High Speed Drill 220R-33/64 - 220R-33/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Auger Drill Bit - 35-817 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.250 inch (31.7 mm)
View Details