Ideal Industries, Inc. Screwdriver 35-200

Description
CABINET TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 9-3/8 INCH OVERALL LENGTH 5-9/16 INCH SHANK LENGTH ROUND SHANK TYPE OFFSET STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
CABINET TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 9-3/8 INCH OVERALL LENGTH 5-9/16 INCH SHANK LENGTH ROUND SHANK TYPE OFFSET STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-200 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-200
Screwdriver 35-200
CABINET TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 9-3/8 INCH OVERALL LENGTH 5-9/16 INCH SHANK LENGTH ROUND SHANK TYPE OFFSET STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • CABINET TYPE
  • NICKEL CHROME PLATED, GROUND (TIP) FINISH
  • 9-3/8 INCH OVERALL LENGTH
  • 5-9/16 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • OFFSET STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-3/4 INCH
  • SHANK SIZE 3/16 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-200
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
FGA-40 Adjustable Torque Screwdriver - 076722 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Torque Range 4 to 40 In-lbs (4.61 to 46.12 kg-cm)
View Details
Screwdriver Bits - 8883588 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Hex; Hex
Overall Length 0.9843 inch (25 mm)
View Details