Klein Tools, Inc. Screw and Nut Drivers 6936INS

Description
"#2 Phillips Screwdriver 10.31"" (261.9mm)"
Request a Quote Datasheet
Description
"#2 Phillips Screwdriver 10.31"" (261.9mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 1742-6936INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
1742-6936INS-ND
Screw and Nut Drivers 1742-6936INS-ND
"#2 Phillips Screwdriver 10.31"" (261.9mm)"

"#2 Phillips Screwdriver 10.31"" (261.9mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 1742-6936INS-ND
Product Name Screw and Nut Drivers
Drive Type Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
Screw and Nut Drivers - 1742-1614-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.3543 inch (9 mm)
Drive Details 9mm
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details