48-22-2120 -- SCREWDRIVER
Milwaukee Electric Tool Corporation
Screwdriver
48-22-2120
Description
PHILLIPS, SLOTTED, TORX, SQUARE RECESS TYPE
CHROME PLATED FINISH
3.5 INCH OVERALL LENGTH
HEX SHANK TYPE
8-IN-1, PRECISION STYLE
#1, #2 PHILLIPS, 1/16, 3/32 INCH SLOTTED, #1, #2 SQUARE RECESS, T15 TIP SIZE
Description
PHILLIPS, SLOTTED, TORX, SQUARE RECESS TYPE
CHROME PLATED FINISH
3.5 INCH OVERALL LENGTH
HEX SHANK TYPE
8-IN-1, PRECISION STYLE
#1, #2 PHILLIPS, 1/16, 3/32 INCH SLOTTED, #1, #2 SQUARE RECESS, T15 TIP SIZE
Suppliers
PHILLIPS, SLOTTED, TORX, SQUARE RECESS TYPE
CHROME PLATED FINISH
3.5 INCH OVERALL LENGTH
HEX SHANK TYPE
8-IN-1, PRECISION STYLE
#1, #2 PHILLIPS, 1/16, 3/32 INCH SLOTTED, #1, #2 SQUARE RECESS, T15 TIP SIZE
- PHILLIPS, SLOTTED, TORX, SQUARE RECESS TYPE
- CHROME PLATED FINISH
- 3.5 INCH OVERALL LENGTH
- HEX SHANK TYPE
- 8-IN-1, PRECISION STYLE
- #1, #2 PHILLIPS, 1/16, 3/32 INCH SLOTTED, #1, #2 SQUARE RECESS, T15 TIP SIZE
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
48-22-2120 |
|
Product Name
|
Screwdriver |
|
Type
|
Standard Screwdriver
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
6.8 inch (173 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
0.1750 to 2 In-lbs (0.2018 to 2.31 kg-cm)
View Details