Ideal Industries, Inc. Axial Electrolytic Capacitors, Capacitance Ideal 31-220

Description
Axial Electrolytic Capacitors, Capacitance: 2200 uF, Voltage: 25 V, Tolerance: 20 %, Temperature Rating: 85 DegC
Description
Axial Electrolytic Capacitors, Capacitance: 2200 uF, Voltage: 25 V, Tolerance: 20 %, Temperature Rating: 85 DegC

Suppliers

Company
Product
Description
Supplier Links
Axial Electrolytic Capacitors, Capacitance Ideal - 99B9130 - Newark, An Avnet Company
Chicago, IL, United States
Axial Electrolytic Capacitors, Capacitance Ideal
99B9130
Axial Electrolytic Capacitors, Capacitance Ideal 99B9130
Axial Electrolytic Capacitors, Capacitance: 2200 uF, Voltage: 25 V, Tolerance: 20 %, Temperature Rating: 85 DegC

Axial Electrolytic Capacitors, Capacitance: 2200 uF, Voltage: 25 V, Tolerance: 20 %, Temperature Rating: 85 DegC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99B9130
Product Name Axial Electrolytic Capacitors, Capacitance Ideal
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers