The SBX® 175 orange housing is a middle-sized, polycarbonate connector housing rated for up to 280 amperes with two primary power contacts and up to eight auxiliary contacts. It is molded from PC resin, meets IP20 ingress protection per IEC 60529, and operates from -20°C to 105°C. The housing uses color coding for voltage identification and does not meet EN1175:2020 requirements for industrial trucks. It is not intermateable with SBE® 160 yellow housings. The part is designed for use with 1/0 AWG to 2 AWG primary power contacts and auxiliary contacts up to 20 amperes.
The middle size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®160 and SBX®175 housings of the same Voltage Color Code can be mated (except yellow) but is not recommended as it invalidates UL approvals. SBX®175 housings do not meet
HSG & SPG SBX-175 ORANGE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-7251G3 | 53H8571 |
| Product Name | SBX ® 175 Housing, Orange | Hsg & Spg Sbx-175 Orange Rohs Compliant Anderson Power Products |