The 1327G23 is a standard housing in the PP15/45 series, designed for wire-to-wire or wire-to-board applications with wire sizes from 20 to 10 AWG (0.75 to 6 mm²) and rated for up to 55 amps per pole. It features an open interface, is not compatible with finger-proof housings, and is available in purple. The housing dimensions are 24.6 mm in length, 8.4 mm in width, and 7.9 mm in height, with a mated length of 41.2 mm. It meets UL1977 section 10.2 and is rated IP20.
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Purple
Powerpole® Connector, 0.175 in. (Max.) Dia. Insulation Wire
PP15/30-HSG W/SPG-PURPLE ROHS COMPLIANT: YES
| Anderson Power Products | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G23 | 70162299 | 08N5142 |
| Product Name | Powerpole ® 15-45 Standard Housings Purple | Connector, Power; UL 94V-0; 0.175 in.; Purple | Pp15/30-Hsg W/spg-Purple Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |