IDEA, Inc. 5323 K Series KYOC5323-6

Description
Elliptical wide angle lamp
Description
Elliptical wide angle lamp
Datasheet
Datasheet Summary
Powered by GS/AI

The KYOC5323-6 is a yellow-orange LED from the 5323 K Series by IDEA, Inc. It features an elliptical wide angle design with dimensions of 4.4 x 5.6 mm. This LED is constructed with AlInGaP chips, allowing for super brightness at low current (2mA) and ultra brightness at standard current (20mA). The peak wavelength is 591 nm, with a typical luminous intensity of 350 mcd at 20mA. The device operates within a temperature range of -30 °C to +85 °C and can withstand storage temperatures from -55 °C to +100 °C. The maximum reflow soldering temperature is 260 °C for a duration of 5 seconds. This product is suitable for applications where high brightness and a wide viewing angle are required, such as in signage.

Datasheet Summary
Powered by GS/AI

The KYOC5323-6 is a yellow-orange LED from the 5323 K Series by IDEA, Inc. It features an elliptical wide angle design with dimensions of 4.4 x 5.6 mm. This LED is constructed with AlInGaP chips, allowing for super brightness at low current (2mA) and ultra brightness at standard current (20mA). The peak wavelength is 591 nm, with a typical luminous intensity of 350 mcd at 20mA. The device operates within a temperature range of -30 °C to +85 °C and can withstand storage temperatures from -55 °C to +100 °C. The maximum reflow soldering temperature is 260 °C for a duration of 5 seconds. This product is suitable for applications where high brightness and a wide viewing angle are required, such as in signage.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
5323 K Series
KYOC5323-6
5323 K Series KYOC5323-6
Elliptical wide angle lamp

Elliptical wide angle lamp

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KYOC5323-6
Product Name 5323 K Series
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 80 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-4080EC3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers