IDEA, Inc. 5323 K Series KYOC5323-5

Description
Elliptical wide angle lamp
Datasheet
Description
Elliptical wide angle lamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
5323 K Series
KYOC5323-5
5323 K Series KYOC5323-5
Elliptical wide angle lamp

Elliptical wide angle lamp

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KYOC5323-5
Product Name 5323 K Series
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 80 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
LED White Lighting - 1416-L128-2790SA35VDKD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details